Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85 Product overview: SN65LBC180DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 14SOIC
DIFF LINE DRIV/RCVR, RS485, SOIC-14; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC180DR | 710-SN65LBC180DR | SN65LBC180DR | 26AJ9061 | SN65LBC180DR |
| Product Name | SN65LBC180 Low-Power Differential Line Driver And Receiver Pair | Low-Power SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Diff Line Driv/rcvr, Rs485, Soic-14; Device Type Texas Instruments | RS-485 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V | 5V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |