Texas Instruments Standard Linear and Logic 8-bit 5.5V HTSSOP Interface Transceiver IC SN65HVS885PWP

Description
LVDS Serializer, 1Mbps, 8-Bit Parallel Input, 5.5V, HTSSOP Product overview: SN65HVS885PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS885PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Serializer, 1Mbps, 8-Bit Parallel Input, 5.5V, HTSSOP Product overview: SN65HVS885PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS885PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.5V HTSSOP Interface Transceiver IC
755-SN65HVS885PWP
8-bit 5.5V HTSSOP Interface Transceiver IC 755-SN65HVS885PWP
LVDS Serializer, 1Mbps, 8-Bit Parallel Input, 5.5V, HTSSOP Product overview: SN65HVS885PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS885PWP can be used for catalog matching and distributor lookup.

LVDS Serializer, 1Mbps, 8-Bit Parallel Input, 5.5V, HTSSOP Product overview: SN65HVS885PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS885PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65HVS885PWP - 934466-SN65HVS885PWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65HVS885PWP
934466-SN65HVS885PWP
Interface - Interface - Serializers, Deserializers - SN65HVS885PWP 934466-SN65HVS885PWP
Manufacturer: Texas Instruments Win Source Part Number: 934466-SN65HVS885PWP Operating Temperature Range: -40°C ~ 125°C (TA) Features: 1Mbps Serializer 8 Input 1 Output 28-HTSSOP Package: 28-PowerTSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 65HVS885 Categories: Integrated Circuits (ICs) Case / Package: 28-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-24167-5-NDR, 296-24167-5, -SN65HVS885PWP-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 934466-SN65HVS885PWP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 65HVS885
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24167-5-NDR, 296-24167-5, -SN65HVS885PWP-NDR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65HVS885PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65HVS885PWP
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65HVS885PWP
IC SERIALIZER 1MBPS 28HTSSOP

IC SERIALIZER 1MBPS 28HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SN65HVS885PWP
Serializers & Deserializers - Serdes SN65HVS885PWP
Serializers & Deserializers - Serdes 8Ch,Wide 0-34V Dig-Input Serializer

Serializers & Deserializers - Serdes 8Ch,Wide 0-34V Dig-Input Serializer

Buy Now Datasheet
Interface - Serializers, Deserializers - SN65HVS885PWP - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65HVS885PWP
Interface - Serializers, Deserializers SN65HVS885PWP
IC SERIALIZER 1MBPS 28HTSSOP

IC SERIALIZER 1MBPS 28HTSSOP

Supplier's Site Datasheet
Serializers, Deserializers - SN65HVS885PWP - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65HVS885PWP
Serializers, Deserializers SN65HVS885PWP
IC SERIALIZER 1MBPS 28HTSSOP

IC SERIALIZER 1MBPS 28HTSSOP

Supplier's Site Datasheet
Serializers, Deserializers - SN65HVS885PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65HVS885PWP
Serializers, Deserializers SN65HVS885PWP
1Mbps Serializer 8 Input 1 Output 28-HTSSOP

1Mbps Serializer 8 Input 1 Output 28-HTSSOP

Buy Now
Serdes, 5Ch, 0~34V I/p, 28Htssop; Ic Interface Type Texas Instruments - 33AH4763 - Newark, An Avnet Company
Chicago, IL, United States
Serdes, 5Ch, 0~34V I/p, 28Htssop; Ic Interface Type Texas Instruments
33AH4763
Serdes, 5Ch, 0~34V I/p, 28Htssop; Ic Interface Type Texas Instruments 33AH4763
SERDES, 5CH, 0~34V I/P, 28HTSSOP; IC Interface Type:SPI; Interface Applications:Industr ial PCs, Digital I/O Cards, High Channel Count Digital Input & Decentralized I/O Modules; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

SERDES, 5CH, 0~34V I/P, 28HTSSOP; IC Interface Type:SPI; Interface Applications:Industrial PCs, Digital I/O Cards, High Channel Count Digital Input & Decentralized I/O Modules; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-SN65HVS885PWP 934466-SN65HVS885PWP SN65HVS885PWP SN65HVS885PWP SN65HVS885PWP SN65HVS885PWP SN65HVS885PWP 33AH4763
Product Name 8-bit 5.5V HTSSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65HVS885PWP Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Serdes, 5Ch, 0~34V I/p, 28Htssop; Ic Interface Type Texas Instruments
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Pd 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3216M-C-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1848KP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details