The SN65LBC173DRG4 is a quadruple low-power differential line receiver in a 16-pin SOIC package measuring 9.9 mm × 6 mm, designed for multipoint bus transmission in noisy environments up to 10 Mbps. It operates over the industrial temperature range of −40°C to 85°C, meets ANSI EIA/TIA-422-B, EIA/TIA-423-B, RS-485, and ITU V.10/V.11 standards, and has an input sensitivity of ±200 mV with open-circuit fail-safe output. The device consumes a maximum of 20 mA and shares enable inputs for 3-state operation.
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85
IC QUAD DIFF LINE RCVR 16-SOIC Product overview: SN65LBC173DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252790-SN65LBC173DR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC173DRG4 | 710-SN65LBC173DRG4 | 1252790-SN65LBC173DRG4 |
| Product Name | SN65LBC173 Quadruple Low-Power Differential Line Receiver | Quad SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173DRG4 |
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | |
| Supply Voltage | 5V | ||
| # of Tx | 0 # |