Texas Instruments SN65LBC180 Low-Power Differential Line Driver And Receiver Pair SN65LBC180N

Description
Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC180 Low-Power Differential Line Driver And Receiver Pair - SN65LBC180N - Texas Instruments
Dallas, TX, United States
SN65LBC180 Low-Power Differential Line Driver And Receiver Pair
SN65LBC180N
SN65LBC180 Low-Power Differential Line Driver And Receiver Pair SN65LBC180N
Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85

Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180N - 1252810-SN65LBC180N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180N
1252810-SN65LBC180N
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180N 1252810-SN65LBC180N
Manufacturer: Texas Instruments Win Source Part Number: 1252810-SN65LBC180N Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 45mV Family Name: SN65LBC180 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): LTC1482CN8#TRM; LTC1482CN8#TRMPBFLTC 1484CMS8#TRMPBF; ; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252810-SN65LBC180N
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Family Name: SN65LBC180
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): LTC1482CN8#TRM; LTC1482CN8#TRMPBFLTC1484CMS8#TRMPBF; ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN65LBC180N
Low-Power Interface Transceiver IC 710-SN65LBC180N
Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85 Product overview: SN65LBC180N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180N can be used for catalog matching and distributor lookup.

Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85 Product overview: SN65LBC180N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC180N
RS-485 Interface IC SN65LBC180N
RS-485 Interface IC LP Diff Pairs

RS-485 Interface IC LP Diff Pairs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC180N 1252810-SN65LBC180N 710-SN65LBC180N SN65LBC180N
Product Name SN65LBC180 Low-Power Differential Line Driver And Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180N Low-Power Interface Transceiver IC RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ541PC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type DIP; DIP20
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26F31MQML-SP Quad High Speed Differential Line Drivers - 5962F7802302VFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers