Transient Voltage Suppression Differential Transceiver 8-SOIC -40 to 85
transceiver 250Kbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
IC TRANSCEIVER HALF 1/1 8SOIC
RS485 TRANSCEIVER, 250KBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC Trans Volt Spprssn Diff Transceiver
| Texas Instruments | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC184DR | SN65LBC184DR | SN65LBC184DR | 28AH4938 | SN65LBC184DR |
| Product Name | SN65LBC184 Transient Voltage Suppression Differential Transceiver | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Drivers, Receivers, Transceivers | Rs485 Transceiver, 250Kbps, Soic-8; Device Type Texas Instruments | RS-485 Interface IC |
| Device Type | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V~5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V | 5V |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |