The SN65LBC174N is a quadruple low-power differential line driver designed to meet the EIA-485 standard, making it suitable for high-speed multipoint transmission in noisy environments. It supports data rates exceeding 10 million bits per second and features a common-mode output voltage range of -7V to 12V. The device incorporates positive and negative current limiting as well as thermal shutdown protection, ensuring reliability in various applications. This line driver is optimized for use in applications such as chemical and gas sensors, field transmitters, and motor drives. It operates over an industrial temperature range of -40°C to 85°C and is available in a 16-terminal PDIP package. The SN65LBC174N is functionally interchangeable with the SN75174, providing flexibility in design choices. Its low power consumption, with a maximum of 1.5mA when the output is disabled, further enhances its suitability for energy-sensitive applications.
Quadruple Low-Power Differential Line Driver 16-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1098876-SN65LBC174N
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN65LBC174DWR; SN65LBC174NE4; SN65LBC174DW;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management
Quadruple Low-Power Differential Line Driver 16-PDIP -40 to 85 Product overview: SN65LBC174N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174N can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16DIP
RS-485 Interface IC Quad LP Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC174N | 1098876-SN65LBC174N | 710-SN65LBC174N | SN65LBC174N | SN65LBC174N |
| Product Name | SN65LBC174 Quadruple Low-Power Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174N | Low-Power Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 4 # | ||||
| # of Rx | 0 # |