Texas Instruments SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72DRBT

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SON -40 to 125
Request a Quote Datasheet
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate - SN65HVD72DRBT - Texas Instruments
Dallas, TX, United States
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate
SN65HVD72DRBT
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72DRBT
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SON -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65HVD72DRBT
3.3V Interface Transceiver IC 710-SN65HVD72DRBT
RS-485 Transceiver, 3.3V, 250Kbps, Half-Duplex, 8-SON Product overview: SN65HVD72DRBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72DRBT can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 3.3V, 250Kbps, Half-Duplex, 8-SON Product overview: SN65HVD72DRBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72DRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1629855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1629855
Line Interface ICs 1629855
Texas Instruments SN65HVD72DRBT

Texas Instruments SN65HVD72DRBT

Supplier's Site
Line Interface ICs - 9143024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9143024
Line Interface ICs 9143024
Texas Instruments SN65HVD72DRBT

Texas Instruments SN65HVD72DRBT

Supplier's Site
Line Interface ICs - 9143024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9143024P
Line Interface ICs 9143024P
Texas Instruments SN65HVD72DRBT

Texas Instruments SN65HVD72DRBT

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD72DRBT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD72DRBT
Drivers, Receivers, Transceivers SN65HVD72DRBT
IC TRANSCEIVER HALF 1/1 8SON

IC TRANSCEIVER HALF 1/1 8SON

Supplier's Site Datasheet
Rs485 Transceiver, 250Kbps, Son-8; Device Type Texas Instruments - 33AH4760 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 250Kbps, Son-8; Device Type Texas Instruments
33AH4760
Rs485 Transceiver, 250Kbps, Son-8; Device Type Texas Instruments 33AH4760
RS485 TRANSCEIVER, 250KBPS, SON-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SON; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 250KBPS, SON-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SON; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD72DRBT
RS-485 Interface IC SN65HVD72DRBT
RS-485 Interface IC 3.3V-Supply RS-485 w/ IEC ESD Protect

RS-485 Interface IC 3.3V-Supply RS-485 w/ IEC ESD Protect

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD72DRBT 710-SN65HVD72DRBT 1629855 9143024P SN65HVD72DRBT 33AH4760 SN65HVD72DRBT
Product Name SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 3.3V Interface Transceiver IC Line Interface ICs Line Interface ICs Drivers, Receivers, Transceivers Rs485 Transceiver, 250Kbps, Son-8; Device Type Texas Instruments RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V 3.3V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32CNSR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
DS26LS32C Quad Differential Line Receivers - DS26LS32CM/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - DS96F173ME/883 - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - DS16F95J/883 - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers