The SN65LVDM180PW is a full-duplex low-voltage differential signaling (LVDS) transceiver in a 14-pin TSSOP package, operating from a single 3.3-V supply with a temperature range of -40°C to 85°C. It supports signaling rates up to 150 Mbps in full-duplex mode and features a differential output voltage of 340 mV typical across a 50-Ω load. The driver is high-impedance when disabled, and the receiver includes open-circuit failsafe. ESD protection exceeds 12 kV on bus terminals. Input levels are 5-V tolerant, and propagation delay is 3.7 ns typical for the receiver.
Full-Duplex LVDM Transceiver 14-TSSOP -40 to 85
500Mbps LVDM Bus Transceiver, 1 Driver/1 Receiver, 3.3V, TSSOP Product overview: SN65LVDM180PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM180PW can be used for catalog matching and distributor lookup.
SN65LVDM180 Full-duplex LVDM transceiver
Manufacturer: Texas Instruments
Win Source Part Number: 029570-SN65LVDM180PW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
LVDS Interface IC HS Diff
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM180PW | 710-SN65LVDM180PW | SN65LVDM180PW | 029570-SN65LVDM180PW | SN65LVDM180PW |
| Product Name | SN65LVDM180 Full-Duplex LVDM Transceiver | 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM180PW | LVDS Interface IC | |
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # | ||||
| Data Rate | 500000 kbps | 500000 kbps | 150000 kbps |