Texas Instruments SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN65LBC182DG4

Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC -40 to 85
Request a Quote
Description
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LBC182 is a half-duplex differential bus transceiver designed for balanced transmission lines, compliant with ANSI standard TIA/EIA-485-A and ISO 8482. It features a high input resistance equivalent to one-fourth unit load, allowing connection of up to 128 devices on the bus. The device supports signaling rates up to 250 kbps and incorporates slew-rate-controlled outputs, which facilitate longer cable runs and stub lengths. With a robust ESD protection rating of 15 kV, the SN65LBC182 is suitable for applications in electrically noisy environments, such as industrial process control and building automation. The transceiver operates from a single 5-V power supply and is characterized for a temperature range of -40°C to 85°C. Additional features include a fail-safe output when inputs are floating, low disabled supply current of 250 OºA maximum, and thermal shutdown protection. The device is available in an 8-pin SOIC package.

Datasheet Summary
Powered by GS/AI

The SN65LBC182 is a half-duplex differential bus transceiver designed for balanced transmission lines, compliant with ANSI standard TIA/EIA-485-A and ISO 8482. It features a high input resistance equivalent to one-fourth unit load, allowing connection of up to 128 devices on the bus. The device supports signaling rates up to 250 kbps and incorporates slew-rate-controlled outputs, which facilitate longer cable runs and stub lengths. With a robust ESD protection rating of 15 kV, the SN65LBC182 is suitable for applications in electrically noisy environments, such as industrial process control and building automation. The transceiver operates from a single 5-V power supply and is characterized for a temperature range of -40°C to 85°C. Additional features include a fail-safe output when inputs are floating, low disabled supply current of 250 OºA maximum, and thermal shutdown protection. The device is available in an 8-pin SOIC package.

Suppliers

Company
Product
Description
Supplier Links
SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver - SN65LBC182DG4 - Texas Instruments
Dallas, TX, United States
SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver
SN65LBC182DG4
SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver SN65LBC182DG4
Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC -40 to 85

Half-duplex,15-kV ESD, 1/4 UL Transceiver 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN65LBC182DG4
Product Name SN65LBC182 Half-duplex,15-kV ESD, 1/4 UL Transceiver
Device Type Transceiver
Features RoHS
Supply Voltage 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 34P3210-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details