Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85 Product overview: SN65LBC175DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC175DWG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261263-SN65LBC175DW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40 mV
Data Rate: 50Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LBC175
RS-422/RS-485 Interface IC Quad LP Diff Line
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC175DWG4 | 710-SN65LBC175DWG4 | 1261263-SN65LBC175DWG4 | SN65LBC175DWG4 |
| Product Name | SN65LBC175 Quadruple Low-Power Differential Line Receiver | Low-Power SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 0 # |