Texas Instruments SN65HVD82 5V-Supply RS-485 with IEC ESD Protection SN65HVD82D

Description
5V-Supply RS-485 with IEC ESD Protection 8-SOIC -40 to 85
Request a Quote Datasheet
Description
5V-Supply RS-485 with IEC ESD Protection 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD82 5V-Supply RS-485 with IEC ESD Protection - SN65HVD82D - Texas Instruments
Dallas, TX, United States
SN65HVD82 5V-Supply RS-485 with IEC ESD Protection
SN65HVD82D
SN65HVD82 5V-Supply RS-485 with IEC ESD Protection SN65HVD82D
5V-Supply RS-485 with IEC ESD Protection 8-SOIC -40 to 85

5V-Supply RS-485 with IEC ESD Protection 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD82D
5V SOIC Interface Transceiver IC 710-SN65HVD82D
5V-Supply RS-485 with IEC ESD Protection 8-SOIC -40 to 85 Product overview: SN65HVD82D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD82D can be used for catalog matching and distributor lookup.

5V-Supply RS-485 with IEC ESD Protection 8-SOIC -40 to 85 Product overview: SN65HVD82D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD82D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/rs485 Txrx, 250Kbps, 5.5V, Soic-8; Device Type Texas Instruments - 29AH7385 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Txrx, 250Kbps, 5.5V, Soic-8; Device Type Texas Instruments
29AH7385
Rs422/rs485 Txrx, 250Kbps, 5.5V, Soic-8; Device Type Texas Instruments 29AH7385
RS422/RS485 TXRX, 250KBPS, 5.5V, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; RoHS Compliant: Yes

RS422/RS485 TXRX, 250KBPS, 5.5V, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD82D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD82D
Drivers, Receivers, Transceivers SN65HVD82D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD82D
RS-422/RS-485 Interface IC SN65HVD82D
RS-422/RS-485 Interface IC 5V-Supply RS-485 w/ IEC ESD Protection

RS-422/RS-485 Interface IC 5V-Supply RS-485 w/ IEC ESD Protection

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD82D 710-SN65HVD82D 29AH7385 SN65HVD82D SN65HVD82D
Product Name SN65HVD82 5V-Supply RS-485 with IEC ESD Protection 5V SOIC Interface Transceiver IC Rs422/rs485 Txrx, 250Kbps, 5.5V, Soic-8; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD82 5V-Supply RS-485 with IEC ESD Protection Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V Other; 4.5V ~ 5.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32IN - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
5 suppliers