The SN65LBC031Q is a high-speed CAN transceiver designed to interface between a CAN controller and the physical bus for applications up to 500 kbit/s. It is packaged in an 8-pin SOIC (D) with operating temperature range of -40°C to 125°C. The device features differential bus outputs with short-circuit protection to battery and ground voltages, internal thermal shutdown at approximately 160°C, and adjustable slope control via the ASC pin to reduce EMI. The receiver includes an integrated filter to suppress input pulses shorter than 30 ns. The transmitter input has an internal pullup resistor for defined outputs during power-up or reset. The device meets ISO/DIS 11898 requirements for high-speed CAN communication.
High-Speed Controller Area Network (CAN) Transceiver 8-SOIC -40 to 125
High-Speed Controller Area Network (CAN) Transceiver 8-SOIC -40 to 125 Product overview: SN65LBC031QDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC031QDG4 can be used for catalog matching and distributor lookup.
CAN Interface IC Hi-Spd Controller Area Network Xceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC031QDG4 | 710-SN65LBC031QDG4 | SN65LBC031QDG4 |
| Product Name | SN65LBC031Q High-Speed Controller Area Network (CAN) Transceiver | SOIC Interface Transceiver IC | CAN Interface IC |
| Device Type | Transceiver | Transceiver |