3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Win Source Part Number: 1261234-SN65HVD33DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 23Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65HVD33DG4,TE
Base Product Number: 65HVD33
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD33DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33DG4 can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14
RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD33DG4 | 1261234-SN65HVD33DG4 | 710-SN65HVD33DG4 | SN65HVD33DG4 | SN65HVD33DG4 |
| Product Name | SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | 3V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | |
| Technology | RS485 | ||||
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V | 3.3V | ||
| # of Tx | 1 # |