Texas Instruments SN65HVD35 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD35D

Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD35 3V Full-Duplex RS-485 Driver and Receiver with enables - SN65HVD35D - Texas Instruments
Dallas, TX, United States
SN65HVD35 3V Full-Duplex RS-485 Driver and Receiver with enables
SN65HVD35D
SN65HVD35 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD35D
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD35D - 1252747-SN65HVD35D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD35D
1252747-SN65HVD35D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD35D 1252747-SN65HVD35D
Manufacturer: Texas Instruments Win Source Part Number: 1252747-SN65HVD35D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 5Mbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: SN65HVD35 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252747-SN65HVD35D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 5Mbps
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: SN65HVD35
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
3V SOIC Interface Transceiver IC
710-SN65HVD35D
3V SOIC Interface Transceiver IC 710-SN65HVD35D
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD35D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD35D can be used for catalog matching and distributor lookup.

3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD35D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD35D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD35D
RS-422/RS-485 Interface IC SN65HVD35D
RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD35D 1252747-SN65HVD35D 710-SN65HVD35D SN65HVD35D
Product Name SN65HVD35 3V Full-Duplex RS-485 Driver and Receiver with enables Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD35D 3V SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX232 Dual EIA-232 Driver/Receiver - MAX232DWR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 2 #
View Details
5 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details