Texas Instruments SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100D

Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator - SN65LVDS100D - Texas Instruments
Dallas, TX, United States
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator
SN65LVDS100D
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100D
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
756-SN65LVDS100D
3.3V SOIC Interface Transceiver IC 756-SN65LVDS100D
LVDS Translator/Repeater 2000Mbps CML In, 3.3V, SOIC Product overview: SN65LVDS100D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100D can be used for catalog matching and distributor lookup.

LVDS Translator/Repeater 2000Mbps CML In, 3.3V, SOIC Product overview: SN65LVDS100D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LVDS Interface Ics - 4620096 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
4620096
LVDS Interface Ics 4620096
LVDS translator/repeater, SN65LVDS100D

LVDS translator/repeater,SN65LVDS100D

Supplier's Site
LVDS Interface Ics - 1003876 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1003876
LVDS Interface Ics 1003876
LVDS translator/repeater, SN65LVDS100D

LVDS translator/repeater,SN65LVDS100D

Supplier's Site
LVDS Interface Ics - 4620096P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
4620096P
LVDS Interface Ics 4620096P
LVDS translator/repeater, SN65LVDS100D

LVDS translator/repeater,SN65LVDS100D

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100D - 1252869-SN65LVDS100D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100D
1252869-SN65LVDS100D
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100D 1252869-SN65LVDS100D
Manufacturer: Texas Instruments Win Source Part Number: 1252869-SN65LVDS100D Packaging: Tube Type: Buffer, ReDriver Mounting Style: SMD Input: CML, LVDS, LVPECL Output: LVDS Supply Current: 25mA Delay Time: 470ps Capacitance - Input: 0.6pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Data Rate (Maximum): 2Gbps Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS100 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252869-SN65LVDS100D
Packaging: Tube
Type: Buffer, ReDriver
Mounting Style: SMD
Input: CML, LVDS, LVPECL
Output: LVDS
Supply Current: 25mA
Delay Time: 470ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 2Gbps
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS100
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS100D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100D
Signal Buffers, Repeaters, Splitters SN65LVDS100D
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS100D
LVDS Interface IC SN65LVDS100D
LVDS Interface IC 2Gbps Diff

LVDS Interface IC 2Gbps Diff

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS100D
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS100D
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS100D 756-SN65LVDS100D 4620096 4620096P 1252869-SN65LVDS100D SN65LVDS100D SN65LVDS100D SN65LVDS100D
Product Name SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 3.3V SOIC Interface Transceiver IC LVDS Interface Ics LVDS Interface Ics Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100D Signal Buffers, Repeaters, Splitters LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL LVDS LVDS
Device Type SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Transceiver Translator & repeater Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers