The SN65HVD54 is a full-duplex RS-485 driver and receiver with active-high driver enable and active-low receiver enable, designed for 5-V operation in industrial, process, and building automation systems. It is available in a 14-pin SOIC package and is characterized for operation from -40°C to 85°C. The device supports glitch-free power-up and power-down, offers bus idle, open, and short-circuit failsafe, and provides extended ESD protection exceeding 15 kV HBM. It complies with ANSI TIA/EIA-485A, TIA/EIA-422-B, ITU-T V.11, and ISO 8482:1993 standards.
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Win Source Part Number: 1261237-SN65HVD54DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD54
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD54DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD54DG4 can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD54DG4 | 1261237-SN65HVD54DG4 | 710-SN65HVD54DG4 | SN65HVD54DG4 |
| Product Name | SN65HVD54 High Output Full-duplex RS-485 Driver and Receiver with enables | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Technology | RS485 | |||
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | 5V | |
| # of Tx | 1 # |