Texas Instruments SN65LVDM179 Full-Duplex LVDM Transceiver SN65LVDM179DG4

Description
Full-Duplex LVDM Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Full-Duplex LVDM Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM179 Full-Duplex LVDM Transceiver - SN65LVDM179DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDM179 Full-Duplex LVDM Transceiver
SN65LVDM179DG4
SN65LVDM179 Full-Duplex LVDM Transceiver SN65LVDM179DG4
Full-Duplex LVDM Transceiver 8-SOIC -40 to 85

Full-Duplex LVDM Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261242-SN65LVDM179DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261242-SN65LVDM179DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261242-SN65LVDM179DG4
Win Source Part Number: 1261242-SN65LVDM179D G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65LVDM179DG4 ,2156-SN65LVDM179DG4 Base Product Number: 65LVDM179

Win Source Part Number: 1261242-SN65LVDM179DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65LVDM179DG4,2156-SN65LVDM179DG4
Base Product Number: 65LVDM179

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65LVDM179DG4
3.3V SOIC Interface Transceiver IC 710-SN65LVDM179DG4
500Mbps LVDM Bus Transceiver, 3.3V, SOIC, -40 to 85°C Product overview: SN65LVDM179DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM179DG4 can be used for catalog matching and distributor lookup.

500Mbps LVDM Bus Transceiver, 3.3V, SOIC, -40 to 85°C Product overview: SN65LVDM179DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM179DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM179DG4
LVDS Interface IC SN65LVDM179DG4
LVDS Interface IC Low C Diff

LVDS Interface IC Low C Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM179DG4 1261242-SN65LVDM179DG4 710-SN65LVDM179DG4 SN65LVDM179DG4
Product Name SN65LVDM179 Full-Duplex LVDM Transceiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 500000 kbps 100000 kbps 500000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 8101801EA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details