3.3-V Full-Duplex RS-485 Drivers and Receivers 8-SOIC -40 to 85
RS-485/422 Transceiver, 26Mbps, 3.3V, Full Duplex, SOIC Product overview: SN65HVD30DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD30DR can be used for catalog matching and distributor lookup.
IC, RS422/485, TRANSCEIVER, 8SOIC; Device Type:Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 8SOIC
RS-485 Interface IC 3.3V Full-Duplex RS-485
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD30DR | 710-SN65HVD30DR | 28AH4914 | SN65HVD30DR | SN65HVD30DR |
| Product Name | SN65HVD30 3.3-V Full-Duplex RS-485 Drivers and Receivers | 3.3V SOIC Interface Transceiver IC | Ic, Rs422/485, Transceiver, 8Soic; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V | Other; 3V ~ 3.6V | 3.3V | |
| # of Tx | 1 # |