The SN65HVD30DRG4 is a 3.3-V full-duplex RS-485 transceiver with 8-pin SOIC packaging, measuring 4.90 mm × 3.91 mm, designed for bit rates up to 26 Mbps and operating from -40°C to 85°C. It includes bus-pin ESD protection exceeding 15-kV HBM, glitch-free power-up and power-down protection, and a low-current standby mode with less than 1 μA consumption. The device supports 1/8 unit-load, enabling up to 256 nodes on the bus, and features failsafe operation for open, short, and idle bus conditions. Driver current limiting and thermal shutdown are integrated for system protection.
3.3-V Full-Duplex RS-485 Drivers and Receivers 8-SOIC -40 to 85
3.3-V Full-Duplex RS-485 Drivers and Receivers 8-SOIC -40 to 85 Product overview: SN65HVD30DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD30DRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V Full-Duplex RS- 485
IC TRANSCEIVER FULL 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD30DRG4 | 710-SN65HVD30DRG4 | SN65HVD30DRG4 | SN65HVD30DRG4 |
| Product Name | SN65HVD30 3.3-V Full-Duplex RS-485 Drivers and Receivers | SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Receiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | 3.3V | Other; 3V ~ 3.6V | |
| # of Tx | 1 # |