Texas Instruments SN65LVCP40 DC to 4-GBPS Dual 1:2 MUX/Repeater/Equalizer SN65LVCP40RGZG4

Description
DC to 4-GBPS Dual 1:2 MUX/Repeater/Equaliz er 48-VQFN -40 to 85
Request a Quote Datasheet
Description
DC to 4-GBPS Dual 1:2 MUX/Repeater/Equaliz er 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP40 DC to 4-GBPS Dual 1:2 MUX/Repeater/Equalizer - SN65LVCP40RGZG4 - Texas Instruments
Dallas, TX, United States
SN65LVCP40 DC to 4-GBPS Dual 1:2 MUX/Repeater/Equalizer
SN65LVCP40RGZG4
SN65LVCP40 DC to 4-GBPS Dual 1:2 MUX/Repeater/Equalizer SN65LVCP40RGZG4
DC to 4-GBPS Dual 1:2 MUX/Repeater/Equaliz er 48-VQFN -40 to 85

DC to 4-GBPS Dual 1:2 MUX/Repeater/Equalizer 48-VQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP40RGZG4 - 838309-SN65LVCP40RGZG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP40RGZG4
838309-SN65LVCP40RGZG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP40RGZG4 838309-SN65LVCP40RGZG4
Manufacturer: Texas Instruments Win Source Part Number: 838309-SN65LVCP40RGZ G4 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 838309-SN65LVCP40RGZG4
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVCP40RGZG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVCP40RGZG4
IC MULTIPLEXER LVDS 2CH 48VQFN

IC MULTIPLEXER LVDS 2CH 48VQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVCP40RGZG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVCP40RGZG4
Signal Buffers, Repeaters, Splitters SN65LVCP40RGZG4
Buffer, Multiplexer 2 x 1:2 Channel 4Gbps 48-VQFN (7x7)

Buffer, Multiplexer 2 x 1:2 Channel 4Gbps 48-VQFN (7x7)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVCP40RGZG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVCP40RGZG4
Signal Buffers, Repeaters, Splitters SN65LVCP40RGZG4
Buffer, Multiplexer 2 x 1:2 Channel 4Gbps 48-VQFN (7x7)

Buffer, Multiplexer 2 x 1:2 Channel 4Gbps 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVCP40RGZG4 838309-SN65LVCP40RGZG4 SN65LVCP40RGZG4 SN65LVCP40RGZG4
Product Name SN65LVCP40 DC to 4-GBPS Dual 1:2 MUX/Repeater/Equalizer Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP40RGZG4 Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN65LVCP40 DC to 4-GBPS Dual 1:2 MUX/Repeater/Equalizer Sensor Interface; Buffer Buffer
Features RoHS RoHS
# of Tx 6 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details