Automotive Catalog EMC-Optimized High-Speed CAN Transceiver 8-SOIC -40 to 125
CAN Transceiver 1Mbps 5V Half Duplex 8-Pin SOIC Product overview: SN65HVDA1050AQDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVDA1050AQDR
Manufacturer: Texas Instruments
Win Source Part Number: 029554-SN65HVDA1050A
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 125mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER HALF 1/1 8SOIC
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAN Interface IC AC EMC-Optimized High-Spd CAN Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVDA1050AQDRQ1 | 710-SN65HVDA1050AQDRQ1 | 029554-SN65HVDA1050AQDRQ1 | SN65HVDA1050AQDRQ1 | 28AH4885 | SN65HVDA1050AQDRQ1 |
| Product Name | SN65HVDA1050A-Q1 Automotive Catalog EMC-Optimized High-Speed CAN Transceiver | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVDA1050AQDRQ1 | Drivers, Receivers, Transceivers | Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Texas Instruments | CAN Interface IC |
| Technology | CAN | CANbus | CAN | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |