The SN65HVD34 is a 3.3-V full-duplex RS-485 driver and receiver with active-high driver enable and active-low receiver enable, designed for RS-422 and RS-485 communication over cable lengths up to 1500 meters. It is available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm. The device supports bus idle, open, and short-circuit failsafe conditions, features glitch-free power-up and power-down, and includes driver current limiting and thermal shutdown. Bus-pin ESD protection exceeds 15-kV HBM. It operates over an ambient temperature range of -40°C to 85°C and draws less than 1 μA in standby mode when both driver and receiver are disabled. The device has 5-V tolerant inputs and is suitable for industrial, process, and building automation applications.
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD34D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD34D can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14
RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD34D | 710-SN65HVD34D | SN65HVD34D | SN65HVD34D |
| Product Name | SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables | 3V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | |
| Technology | RS485 | |||
| Device Type | Receiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | ||
| # of Tx | 1 # |