Texas Instruments SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate SN65HVD75D

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SOIC -40 to 125
Request a Quote
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD75 is a 3.3-V half-duplex RS-485 transceiver with a 20 Mbps signaling rate, designed for industrial communication applications. It is available in an 8-pin SOIC package measuring 4.91 mm by 3.90 mm and operates over the extended industrial temperature range of -40°C to 125°C. The device provides >±12 kV IEC 61000-4-2 contact discharge protection and >±4 kV IEC 61000-4-4 fast transient burst protection on bus pins. It features a receiver hysteresis of 80 mV, supports up to 200 nodes on the bus, and draws less than 1 mA quiescent current during operation. Logic inputs are 5-V tolerant for compatibility with 3.3-V or 5-V controllers.

Datasheet Summary
Powered by GS/AI

The SN65HVD75 is a 3.3-V half-duplex RS-485 transceiver with a 20 Mbps signaling rate, designed for industrial communication applications. It is available in an 8-pin SOIC package measuring 4.91 mm by 3.90 mm and operates over the extended industrial temperature range of -40°C to 125°C. The device provides >±12 kV IEC 61000-4-2 contact discharge protection and >±4 kV IEC 61000-4-4 fast transient burst protection on bus pins. It features a receiver hysteresis of 80 mV, supports up to 200 nodes on the bus, and draws less than 1 mA quiescent current during operation. Logic inputs are 5-V tolerant for compatibility with 3.3-V or 5-V controllers.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate - SN65HVD75D - Texas Instruments
Dallas, TX, United States
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate
SN65HVD75D
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate SN65HVD75D
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SOIC -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SOIC -40 to 125

Buy Now Datasheet
Line Interface ICs - 1977510P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1977510P
Line Interface ICs 1977510P
Texas Instruments SN65HVD75D

Texas Instruments SN65HVD75D

Supplier's Site
Line Interface ICs - 1977509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1977509
Line Interface ICs 1977509
Texas Instruments SN65HVD75D

Texas Instruments SN65HVD75D

Supplier's Site
Line Interface ICs - 1977510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1977510
Line Interface ICs 1977510
Texas Instruments SN65HVD75D

Texas Instruments SN65HVD75D

Supplier's Site
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD75D
3.3V SOIC Interface Transceiver IC 710-SN65HVD75D
RS-485 Transceiver, 3.3V, 20Mbps, Half Duplex, 8-SOIC Product overview: SN65HVD75D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 3.3V, 20Mbps, Half Duplex, 8-SOIC Product overview: SN65HVD75D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Trans, Rs485, 3.3V, W/esd. 8Soic; Device Type Texas Instruments - 26AJ9050 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Trans, Rs485, 3.3V, W/esd. 8Soic; Device Type Texas Instruments
26AJ9050
Ic, Trans, Rs485, 3.3V, W/esd. 8Soic; Device Type Texas Instruments 26AJ9050
IC, TRANS, RS485, 3.3V, W/ESD. 8SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

IC, TRANS, RS485, 3.3V, W/ESD. 8SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD75D
RS-485 Interface IC SN65HVD75D
RS-485 Interface IC 3.3V-Supply RS-485 with IEC ESD Prot

RS-485 Interface IC 3.3V-Supply RS-485 with IEC ESD Prot

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD75D 1977510P 1977509 710-SN65HVD75D 26AJ9050 SN65HVD75D
Product Name SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate Line Interface ICs Line Interface ICs 3.3V SOIC Interface Transceiver IC Ic, Trans, Rs485, 3.3V, W/esd. 8Soic; Device Type Texas Instruments RS-485 Interface IC
Technology RS485 RS485; Rs-485
Device Type SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V; Other; 3.3 v Other; 3V 3.3V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS3695A Multipoint RS485/RS422 Transceivers - DS3695AM - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
DS26LS32AC Quad Differential Line Receivers - DS26LS32ACN - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details