The SN65LBC173A is a quadruple RS-485 differential line receiver designed for high-speed multipoint data communication. It supports signaling rates exceeding 50 Mbps and is suitable for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications. The device features a common-mode bus input range of -7 V to 12 V and offers ESD protection exceeding 6 kV, making it robust for harsh environments. With propagation delay times of less than 16 ns and low standby power consumption of less than 20 µA, it is optimized for efficient operation. The SN65LBC173A is available in both SOIC and PDIP packages and is characterized for operation over a temperature range of -40°C to 85°C. It is a pin-compatible upgrade for several other line receiver models, facilitating easy integration into existing designs.
Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85
Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85 Product overview: SN65LBC173ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1098866-SN65LBC173AD
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
RS-422/RS-485 Interface IC Quad Differential Line Receivers
IC RECEIVER 0/4 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC173ADR | 710-SN65LBC173ADR | 1098866-SN65LBC173ADR | SN65LBC173ADR | SN65LBC173ADR |
| Product Name | SN65LBC173A Quadruple RS-485 Differential Line Receivers | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173ADR | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 0 # |