The SN65HVD77D is a 3.3-V full-duplex RS-485 transceiver with a 50-Mbps signaling rate and no external enable pins, housed in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It features > ±12-kV IEC61000-4-2 contact discharge protection and > ±4-kV IEC61000-4-4 fast transient burst immunity, operates over a temperature range of -40°C to 125°C, and supports up to 96 nodes on the bus with a 1/8-unit-load receiver. The device includes internal failsafe biasing and low standby current, with glitch-free power-up and power-down behavior for hot-plugging applications.
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, No Enables 8-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, No Enables 8-SOIC -40 to 125 Product overview: SN65HVD77D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD77D can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V Full Dup RS-485 12kV IEC ESD, 50Mbps
TRANSCEIVER, RS485, 50MBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD77D | 710-SN65HVD77D | SN65HVD77D | 33AH4762 |
| Product Name | SN65HVD77 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, No Enables | 3.3V 12kV SOIC Interface Transceiver IC | RS-485 Interface IC | Transceiver, Rs485, 50Mbps, Soic-8; Device Type Texas Instruments |
| Technology | RS485 | |||
| Device Type | SN65HVD77 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, No Enables | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | Other; 3V | |
| # of Tx | 1 # |