The SN65LVDM1677 is a 16-channel low-voltage differential signaling transceiver designed for signaling rates up to 200 Mbps as a receiver and 650 Mbps as a transmitter. It is housed in a 64-pin TSSOP package with a 20-mil terminal pitch and operates from -40°C to 85°C. The device includes integrated 110-Ω line termination and features 12-kV bus-terminal ESD protection. Output drivers are high impedance when disabled or when VCC is below 1.5 V, enabling glitch-free hot-plugging. Logic inputs are 5-V tolerant and compliant with LVTTL levels.
16-Channel LVDM Transceiver 64-TSSOP -40 to 85
LVDS Interface IC 16-Channel LVDM Transceiver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM1677DGGG4 | SN65LVDM1677DGGG4 |
| Product Name | SN65LVDM1677 16-Channel LVDM Transceiver | LVDS Interface IC |
| Device Type | Transceiver | |
| Features | RoHS | RoHS |
| # of Tx | 16 # | |
| # of Rx | 16 # |