Texas Instruments SN65LVDM31 Quad LVDM Transmitter SN65LVDM31DG4

Description
Quad LVDM Transmitter 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDM Transmitter 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM31 Quad LVDM Transmitter - SN65LVDM31DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDM31 Quad LVDM Transmitter
SN65LVDM31DG4
SN65LVDM31 Quad LVDM Transmitter SN65LVDM31DG4
Quad LVDM Transmitter 16-SOIC -40 to 85

Quad LVDM Transmitter 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261268-SN65LVDM31DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261268-SN65LVDM31DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261268-SN65LVDM31DG4
Win Source Part Number: 1261268-SN65LVDM31DG 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Number of Drivers/Receivers: 4/0 Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65LVDM31DG4, 2156-SN65LVDM31DG4 Base Product Number: 65LVDM31

Win Source Part Number: 1261268-SN65LVDM31DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65LVDM31DG4,2156-SN65LVDM31DG4
Base Product Number: 65LVDM31

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65LVDM31DG4
Quad SOIC Interface Transceiver IC 710-SN65LVDM31DG4
Quad LVDM Driver 16-SOIC -40 to 85 Product overview: SN65LVDM31DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM31DG4 can be used for catalog matching and distributor lookup.

Quad LVDM Driver 16-SOIC -40 to 85 Product overview: SN65LVDM31DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM31DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM31DG4
LVDS Interface IC SN65LVDM31DG4
LVDS Interface IC 4Chl Multi-Drop

LVDS Interface IC 4Chl Multi-Drop

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM31DG4 1261268-SN65LVDM31DG4 710-SN65LVDM31DG4 SN65LVDM31DG4
Product Name SN65LVDM31 Quad LVDM Transmitter Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad SOIC Interface Transceiver IC LVDS Interface IC
Device Type Transmitter Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 150000 kbps 150000 kbps 150000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN55452B Dual Very-High Speed, High-Current Peripheral Drivers - 77049012A - Texas Instruments
Specs
Device Type SN55452B Dual Very-High Speed, High-Current Peripheral Drivers
Package Type CDIP,LCCC
View Details
2 suppliers
AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038237-34P3410DCA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers