Texas Instruments SN65LBC180A Low-Power Differential Line Driver And Receiver Pair SN65LBC180AN

Description
Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC180A Low-Power Differential Line Driver And Receiver Pair - SN65LBC180AN - Texas Instruments
Dallas, TX, United States
SN65LBC180A Low-Power Differential Line Driver And Receiver Pair
SN65LBC180AN
SN65LBC180A Low-Power Differential Line Driver And Receiver Pair SN65LBC180AN
Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85

Low-Power Differential Line Driver And Receiver Pair 14-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180AN - 065055-SN65LBC180AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180AN
065055-SN65LBC180AN
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180AN 065055-SN65LBC180AN
Manufacturer: Texas Instruments Win Source Part Number: 065055-SN65LBC180AN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065055-SN65LBC180AN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN65LBC180AN
5V Interface Transceiver IC 710-SN65LBC180AN
RS-485 Transceiver, 30Mbps, 5V, 1-Ch, PDIP Product overview: SN65LBC180AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180AN can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 30Mbps, 5V, 1-Ch, PDIP Product overview: SN65LBC180AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65LBC180AN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LBC180AN
Drivers, Receivers, Transceivers SN65LBC180AN
IC TRANSCEIVER FULL 1/1 14DIP

IC TRANSCEIVER FULL 1/1 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC180AN
RS-485 Interface IC SN65LBC180AN
RS-485 Interface IC LP Diff Pairs

RS-485 Interface IC LP Diff Pairs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC180AN 065055-SN65LBC180AN 710-SN65LBC180AN SN65LBC180AN SN65LBC180AN
Product Name SN65LBC180A Low-Power Differential Line Driver And Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180AN 5V Interface Transceiver IC Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
Interface Transceiver IC - 704-100112FCQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485M - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers