Texas Instruments SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate SN65HVD75DGK

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate - SN65HVD75DGK - Texas Instruments
Dallas, TX, United States
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate
SN65HVD75DGK
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate SN65HVD75DGK
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-VSSOP -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65HVD75DGK
Interface Transceiver IC 710-SN65HVD75DGK
3.3-V half-duplex RS-485 transceiver with IEC ESD, 20 Mbps 8-VSSOP -40 to 125 Product overview: SN65HVD75DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75DGK can be used for catalog matching and distributor lookup.

3.3-V half-duplex RS-485 transceiver with IEC ESD, 20 Mbps 8-VSSOP -40 to 125 Product overview: SN65HVD75DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD75DGK
RS-485 Interface IC SN65HVD75DGK
RS-485 Interface IC 3.3V-Supply RS-485 IEC ESD Protection

RS-485 Interface IC 3.3V-Supply RS-485 IEC ESD Protection

Buy Now Datasheet
Rs422/rs485 Txrx, 20Mbps, 3.6V, Vssop-8; Device Type Texas Instruments - 33AH4761 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Txrx, 20Mbps, 3.6V, Vssop-8; Device Type Texas Instruments
33AH4761
Rs422/rs485 Txrx, 20Mbps, 3.6V, Vssop-8; Device Type Texas Instruments 33AH4761
RS422/RS485 TXRX, 20MBPS, 3.6V, VSSOP-8; Device Type:Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:VSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes

RS422/RS485 TXRX, 20MBPS, 3.6V, VSSOP-8; Device Type:Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:VSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD75DGK - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD75DGK
Drivers, Receivers, Transceivers SN65HVD75DGK
IC TRANSCEIVER HALF 1/1 8VSSOP

IC TRANSCEIVER HALF 1/1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD75DGK 710-SN65HVD75DGK SN65HVD75DGK 33AH4761 SN65HVD75DGK
Product Name SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate Interface Transceiver IC RS-485 Interface IC Rs422/rs485 Txrx, 20Mbps, 3.6V, Vssop-8; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V Other; 3V Other; 3V ~ 3.6V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details