Texas Instruments SN65LVDS049 Dual High-Speed Differential Driver & Receiver SN65LVDS049PWR

Description
Dual High-Speed Differential Driver & Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual High-Speed Differential Driver & Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS049 Dual High-Speed Differential Driver & Receiver - SN65LVDS049PWR - Texas Instruments
Dallas, TX, United States
SN65LVDS049 Dual High-Speed Differential Driver & Receiver
SN65LVDS049PWR
SN65LVDS049 Dual High-Speed Differential Driver & Receiver SN65LVDS049PWR
Dual High-Speed Differential Driver & Receiver 16-TSSOP -40 to 85

Dual High-Speed Differential Driver & Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS049PWR - 029573-SN65LVDS049PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS049PWR
029573-SN65LVDS049PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS049PWR 029573-SN65LVDS049PWR
Manufacturer: Texas Instruments Win Source Part Number: 029573-SN65LVDS049PW R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029573-SN65LVDS049PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V TSSOP Interface Transceiver IC
710-SN65LVDS049PWR
Dual 3.3V TSSOP Interface Transceiver IC 710-SN65LVDS049PWR
400Mbps LVDS Dual Transceiver, 2 Ch, 3.3V, 16-TSSOP Product overview: SN65LVDS049PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS049PWR can be used for catalog matching and distributor lookup.

400Mbps LVDS Dual Transceiver, 2 Ch, 3.3V, 16-TSSOP Product overview: SN65LVDS049PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS049PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diff Driver/receiver, 400Mbps, Tssop-16; Device Type Texas Instruments - 17AH9321 - Newark, An Avnet Company
Chicago, IL, United States
Diff Driver/receiver, 400Mbps, Tssop-16; Device Type Texas Instruments
17AH9321
Diff Driver/receiver, 400Mbps, Tssop-16; Device Type Texas Instruments 17AH9321
DIFF DRIVER/RECEIVER, 400MBPS, TSSOP-16; Device Type:Differential Driver / Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

DIFF DRIVER/RECEIVER, 400MBPS, TSSOP-16; Device Type:Differential Driver / Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65LVDS049PWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS049PWR
Drivers, Receivers, Transceivers SN65LVDS049PWR
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS049PWR
LVDS Interface IC SN65LVDS049PWR
LVDS Interface IC Dual High-Speed Diff Driver/Receiver

LVDS Interface IC Dual High-Speed Diff Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS049PWR 029573-SN65LVDS049PWR 710-SN65LVDS049PWR 17AH9321 SN65LVDS049PWR SN65LVDS049PWR
Product Name SN65LVDS049 Dual High-Speed Differential Driver & Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS049PWR Dual 3.3V TSSOP Interface Transceiver IC Diff Driver/receiver, 400Mbps, Tssop-16; Device Type Texas Instruments Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type Receiver Receiver; Transceiver Transceiver Receiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-89687013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers