Texas Instruments SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DGK

Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator - SN65LVDS100DGK - Texas Instruments
Dallas, TX, United States
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator
SN65LVDS100DGK
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DGK
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85

2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
756-SN65LVDS100DGK
3.3V Interface Transceiver IC 756-SN65LVDS100DGK
LVDS Translator/Repeater 2000Mbps 3.3V 8-Pin VSSOP Product overview: SN65LVDS100DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100DGK can be used for catalog matching and distributor lookup.

LVDS Translator/Repeater 2000Mbps 3.3V 8-Pin VSSOP Product overview: SN65LVDS100DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DGK - 1252870-SN65LVDS100DGK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DGK
1252870-SN65LVDS100DGK
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DGK 1252870-SN65LVDS100DGK
Manufacturer: Texas Instruments Win Source Part Number: 1252870-SN65LVDS100D GK Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVDS Number of Channels: 1 Delay Time: 470ps Capacitance - Input: 0.6pF Family Name: SN65LVDS100 Categories: Integrated Circuits (ICs) Operating Supply Current: 25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Data Rate (Maximum): 2Gbps Alternative Parts (Cross-Reference): SN65LVDS100DLR; SN65LVDS100DR; SN65LVDS100DRG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252870-SN65LVDS100DGK
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Delay Time: 470ps
Capacitance - Input: 0.6pF
Family Name: SN65LVDS100
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Data Rate (Maximum): 2Gbps
Alternative Parts (Cross-Reference): SN65LVDS100DLR; SN65LVDS100DR; SN65LVDS100DRG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS100DGK
LVDS Interface IC SN65LVDS100DGK
LVDS Interface IC 2Gbps Diff

LVDS Interface IC 2Gbps Diff

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS100DGK
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS100DGK
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS100DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DGK
Signal Buffers, Repeaters, Splitters SN65LVDS100DGK
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buy Now
Signal Buffers, Repeaters, Splitters - SN65LVDS100DGK - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DGK
Signal Buffers, Repeaters, Splitters SN65LVDS100DGK
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS100DGK 756-SN65LVDS100DGK 1252870-SN65LVDS100DGK SN65LVDS100DGK SN65LVDS100DGK SN65LVDS100DGK SN65LVDS100DGK
Product Name SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 3.3V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DGK LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Transceiver Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32IPWRG4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers