Low-power Half-duplex RS-485 Transceiver 8-VSSOP -40 to 85
RS-485 Transceiver, Half-Duplex, 20Mbps, 5V, VSSOP Product overview: SN65HVD3088EDGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3088EDGK can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8VSSOP
TRANSCEIVER, RS485, 20MBPS, 5.5V, VSSOP8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC Low-power Half-dplx Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD3088EDGK | 710-SN65HVD3088EDGK | SN65HVD3088EDGK | 29AH1472 | SN65HVD3088EDGK |
| Product Name | SN65HVD3088E Low-power Half-duplex RS-485 Transceiver | 5V Interface Transceiver IC | Drivers, Receivers, Transceivers | Transceiver, Rs485, 20Mbps, 5.5V, Vssop8; Device Type Texas Instruments | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V | 5V | |
| # of Tx | 1 # |