Texas Instruments SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate SN65HVD78DGK

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-VSSOP -40 to 125
Request a Quote
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD78DGK is a 3.3-V, half-duplex RS-485 transceiver in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, designed for industrial communication with a 50 Mbps signaling rate. It features >±12 kV IEC 61000-4-2 contact discharge protection and >±4 kV IEC 61000-4-4 fast transient burst immunity, operates from -40°C to 125°C, supports over 200 connected nodes, and has 5-V-tolerant logic inputs. Quiescent current is under 1 mA during operation and less than 2 µA in standby mode.

Datasheet Summary
Powered by GS/AI

The SN65HVD78DGK is a 3.3-V, half-duplex RS-485 transceiver in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, designed for industrial communication with a 50 Mbps signaling rate. It features >±12 kV IEC 61000-4-2 contact discharge protection and >±4 kV IEC 61000-4-4 fast transient burst immunity, operates from -40°C to 125°C, supports over 200 connected nodes, and has 5-V-tolerant logic inputs. Quiescent current is under 1 mA during operation and less than 2 µA in standby mode.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate - SN65HVD78DGK - Texas Instruments
Dallas, TX, United States
SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate
SN65HVD78DGK
SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate SN65HVD78DGK
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-VSSOP -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3 V Interface Transceiver IC
710-SN65HVD78DGK
3.3 V Interface Transceiver IC 710-SN65HVD78DGK
3.3 V Half-Duplex RS-485, with IEC ESD, 50 Mbps 8-VSSOP -40 to 125 Product overview: SN65HVD78DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD78DGK can be used for catalog matching and distributor lookup.

3.3 V Half-Duplex RS-485, with IEC ESD, 50 Mbps 8-VSSOP -40 to 125 Product overview: SN65HVD78DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD78DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD78DGK - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD78DGK
Drivers, Receivers, Transceivers SN65HVD78DGK
IC TRANSCEIVER HALF 1/1 8VSSOP

IC TRANSCEIVER HALF 1/1 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD78DGK
RS-485 Interface IC SN65HVD78DGK
RS-485 Interface IC 3.3V-Supply RS-485 IEC ESD Protection

RS-485 Interface IC 3.3V-Supply RS-485 IEC ESD Protection

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD78DGK 710-SN65HVD78DGK SN65HVD78DGK SN65HVD78DGK
Product Name SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 3.3 V Interface Transceiver IC Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IPWRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
DS26LV31T 3V Enhanced CMOS Quad Differential Line Driver - DS26LV31TM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers