Differential Bus Transceiver 8-PDIP -40 to 85
RS-485 Bus Transceiver, Half Duplex, 10Mbps, 5V, PDIP Product overview: SN65LBC176P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176P can be used for catalog matching and distributor lookup.
SN65LBC176 Differential Bus Transceiver
Manufacturer: Texas Instruments
Win Source Part Number: 029559-SN65LBC176P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security
BUS TRANSCEIVER RS485/422, 65LBC176; Device Type:Differential Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC Quad LP Diff Bus
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC176P | 710-SN65LBC176P | SN65LBC176P | 029559-SN65LBC176P | 29AH7386 | SN65LBC176P |
| Product Name | SN65LBC176 Differential Bus Transceiver | 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176P | Bus Transceiver Rs485/422, 65Lbc176; Device Type Texas Instruments | RS-485 Interface IC | |
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V | 5V | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # |