Texas Instruments SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables SN65HVD71DGKR

Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables - SN65HVD71DGKR - Texas Instruments
Dallas, TX, United States
SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables
SN65HVD71DGKR
SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables SN65HVD71DGKR
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125

3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 12kV Interface Transceiver IC
710-SN65HVD71DGKR
3.3V 12kV Interface Transceiver IC 710-SN65HVD71DGKR
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD71DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD71DGKR can be used for catalog matching and distributor lookup.

3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD71DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD71DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65HVD71DGKR - Rochester Electronics
Newburyport, MA, United States
SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables

SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD71DGKR 710-SN65HVD71DGKR SN65HVD71DGKR
Product Name SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 3.3V 12kV Interface Transceiver IC
Technology RS485 RS485
Device Type SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers
Interface Transceiver IC - 710-DS14C238TWMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CNSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
DS36276 FailSafe Multipoint Transceiver - DS36276M/NOPB - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers