Texas Instruments SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DRG4

Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator - SN65LVDS100DRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator
SN65LVDS100DRG4
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DRG4
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DRG4 - 896359-SN65LVDS100DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DRG4
896359-SN65LVDS100DRG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DRG4 896359-SN65LVDS100DRG4
Manufacturer: Texas Instruments Win Source Part Number: 896359-SN65LVDS100DR G4 Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 1 Channel 2Gbps 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 65LVDS100 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896359-SN65LVDS100DRG4
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 1 Channel 2Gbps 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 65LVDS100
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
756-SN65LVDS100DRG4
3.3V SOIC Interface Transceiver IC 756-SN65LVDS100DRG4
2Gbps LVDS Buffer/Repeater/Tran slator, SOIC, 3.3V Product overview: SN65LVDS100DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100DRG4 can be used for catalog matching and distributor lookup.

2Gbps LVDS Buffer/Repeater/Translator, SOIC, 3.3V Product overview: SN65LVDS100DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS100DRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DRG4
Signal Buffers, Repeaters, Splitters SN65LVDS100DRG4
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS100DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DRG4
Signal Buffers, Repeaters, Splitters SN65LVDS100DRG4
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS100DRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS100DRG4
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS100DRG4
LVDS Interface IC SN65LVDS100DRG4
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS100DRG4 896359-SN65LVDS100DRG4 756-SN65LVDS100DRG4 SN65LVDS100DRG4 SN65LVDS100DRG4 SN65LVDS100DRG4 SN65LVDS100DRG4
Product Name SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DRG4 3.3V SOIC Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology CML; LVDS; PECL
Device Type SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details