Texas Instruments SN65LVDM051 Dual LVDS Transmitter/Receiver SN65LVDM051PWR

Description
Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM051 Dual LVDS Transmitter/Receiver - SN65LVDM051PWR - Texas Instruments
Dallas, TX, United States
SN65LVDM051 Dual LVDS Transmitter/Receiver
SN65LVDM051PWR
SN65LVDM051 Dual LVDS Transmitter/Receiver SN65LVDM051PWR
Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85

Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM051PWR - 756724-SN65LVDM051PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM051PWR
756724-SN65LVDM051PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM051PWR 756724-SN65LVDM051PWR
Manufacturer: Texas Instruments Win Source Part Number: 756724-SN65LVDM051PW R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 500Mbps Family Name: SN65LVDM051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PI90LVB051LEX; PI90LVB051LX; PI90LVB051L; Introduction Date: March 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 756724-SN65LVDM051PWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 500Mbps
Family Name: SN65LVDM051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): PI90LVB051LEX; PI90LVB051LX; PI90LVB051L;
Introduction Date: March 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V TSSOP Interface Transceiver IC
710-SN65LVDM051PWR
Dual 3.3V TSSOP Interface Transceiver IC 710-SN65LVDM051PWR
Dual LVDS Transceiver, 400Mbps, 3.3V, 16-TSSOP Product overview: SN65LVDM051PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM051PWR can be used for catalog matching and distributor lookup.

Dual LVDS Transceiver, 400Mbps, 3.3V, 16-TSSOP Product overview: SN65LVDM051PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM051PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM051PWR
LVDS Interface IC SN65LVDM051PWR
LVDS Interface IC Dual LVDS Transmitter/Receiver

LVDS Interface IC Dual LVDS Transmitter/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM051PWR 756724-SN65LVDM051PWR 710-SN65LVDM051PWR SN65LVDM051PWR
Product Name SN65LVDM051 Dual LVDS Transmitter/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM051PWR Dual 3.3V TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver; Transmitter Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VDA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details