Texas Instruments SN65LVDM31 Quad LVDM Transmitter SN65LVDM31D

Description
Quad LVDM Transmitter 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDM Transmitter 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM31 Quad LVDM Transmitter - SN65LVDM31D - Texas Instruments
Dallas, TX, United States
SN65LVDM31 Quad LVDM Transmitter
SN65LVDM31D
SN65LVDM31 Quad LVDM Transmitter SN65LVDM31D
Quad LVDM Transmitter 16-SOIC -40 to 85

Quad LVDM Transmitter 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDM31D
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDM31D
Quad LVDM Bus Transceiver, 150Mbps, 3.3V, SOIC Product overview: SN65LVDM31D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM31D can be used for catalog matching and distributor lookup.

Quad LVDM Bus Transceiver, 150Mbps, 3.3V, SOIC Product overview: SN65LVDM31D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM31D - 1252852-SN65LVDM31D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM31D
1252852-SN65LVDM31D
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM31D 1252852-SN65LVDM31D
Manufacturer: Texas Instruments Win Source Part Number: 1252852-SN65LVDM31D Packaging: Tube Type: Driver Mounting Style: SMD Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDM31 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252852-SN65LVDM31D
Packaging: Tube
Type: Driver
Mounting Style: SMD
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDM31
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM31D
LVDS Interface IC SN65LVDM31D
LVDS Interface IC 4Chl Multi-Drop

LVDS Interface IC 4Chl Multi-Drop

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM31D 710-SN65LVDM31D 1252852-SN65LVDM31D SN65LVDM31D
Product Name SN65LVDM31 Quad LVDM Transmitter Quad 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM31D LVDS Interface IC
Device Type Transmitter Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 150000 kbps 150000 kbps 150000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details