Texas Instruments SN65HVD61 ControlNet(TM) Transceiver SN65HVD61DR

Description
ControlNet(TM) Transceiver 14-SOIC -40 to 100
Request a Quote Datasheet
Description
ControlNet(TM) Transceiver 14-SOIC -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD61 ControlNet(TM) Transceiver - SN65HVD61DR - Texas Instruments
Dallas, TX, United States
SN65HVD61 ControlNet(TM) Transceiver
SN65HVD61DR
SN65HVD61 ControlNet(TM) Transceiver SN65HVD61DR
ControlNet(TM) Transceiver 14-SOIC -40 to 100

ControlNet(TM) Transceiver 14-SOIC -40 to 100

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD61DR
SOIC Interface Transceiver IC 710-SN65HVD61DR
ControlNet™ Transceiver 14-SOIC -40 to 100 Product overview: SN65HVD61DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD61DR can be used for catalog matching and distributor lookup.

ControlNet™ Transceiver 14-SOIC -40 to 100 Product overview: SN65HVD61DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD61DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD61DR - 1252757-SN65HVD61DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD61DR
1252757-SN65HVD61DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD61DR 1252757-SN65HVD61DR
Manufacturer: Texas Instruments Win Source Part Number: 1252757-SN65HVD61DR Series: ControlNet Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 10Mbps Family Name: SN65HVD61 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN65HVD61D; Introduction Date: December 31, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252757-SN65HVD61DR
Series: ControlNet
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 10Mbps
Family Name: SN65HVD61
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN65HVD61D;
Introduction Date: December 31, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
SN65HVD61DR
Interface - Specialized SN65HVD61DR
Interface - Specialized ControlNet Transceiver

Interface - Specialized ControlNet Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD61DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD61DR
Drivers, Receivers, Transceivers SN65HVD61DR
IC TRANSCEIVER HALF 1/1 14SOIC

IC TRANSCEIVER HALF 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD61DR 710-SN65HVD61DR 1252757-SN65HVD61DR SN65HVD61DR SN65HVD61DR
Product Name SN65HVD61 ControlNet(TM) Transceiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD61DR Interface - Specialized Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specialized - 32P4103S-GE - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers