Texas Instruments SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101DGKG4

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS101DGKG4 is a high-speed repeater/translator designed for differential signaling applications, supporting data rates of up to 2 Gbps. It is compatible with low-voltage differential signaling (LVDS), positive emitter-coupled logic (PECL), and current-mode logic (CML) input signals, allowing for versatile integration in various communication systems. The device features a total jitter of less than 65 ps and a maximum part-to-part skew of 100 ps, ensuring reliable signal integrity. It operates with a supply voltage of 3.3 V and is characterized for a temperature range of -40°C to 85°C. The SN65LVDS101DGKG4 is available in an 8-pin VSSOP package, which is suitable for applications in wireless and telecom infrastructure, as well as printers.

Datasheet Summary
Powered by GS/AI

The SN65LVDS101DGKG4 is a high-speed repeater/translator designed for differential signaling applications, supporting data rates of up to 2 Gbps. It is compatible with low-voltage differential signaling (LVDS), positive emitter-coupled logic (PECL), and current-mode logic (CML) input signals, allowing for versatile integration in various communication systems. The device features a total jitter of less than 65 ps and a maximum part-to-part skew of 100 ps, ensuring reliable signal integrity. It operates with a supply voltage of 3.3 V and is characterized for a temperature range of -40°C to 85°C. The SN65LVDS101DGKG4 is available in an 8-pin VSSOP package, which is suitable for applications in wireless and telecom infrastructure, as well as printers.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDS101DGKG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDS101DGKG4
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101DGKG4
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKG4 - 065067-SN65LVDS101DGKG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKG4
065067-SN65LVDS101DGKG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKG4 065067-SN65LVDS101DGKG4
Manufacturer: Texas Instruments Win Source Part Number: 065067-SN65LVDS101DG KG4 Packaging: Tube/Rail Type: Buffer, ReDriver Input: CML, LVDS, LVPECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 630ps Capacitance - Input: 0.6pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065067-SN65LVDS101DGKG4
Packaging: Tube/Rail
Type: Buffer, ReDriver
Input: CML, LVDS, LVPECL
Output: LVPECL
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 630ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Interface Transceiver IC - 756-SN65LVDS101DGKG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
756-SN65LVDS101DGKG4
3.3V Interface Transceiver IC 756-SN65LVDS101DGKG4
LVDS Redriver IC, 1Ch, 2Gbps, 3.3V, VSSOP Product overview: SN65LVDS101DGKG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101DGKG4 can be used for catalog matching and distributor lookup.

LVDS Redriver IC, 1Ch, 2Gbps, 3.3V, VSSOP Product overview: SN65LVDS101DGKG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101DGKG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS101DGKG4 065067-SN65LVDS101DGKG4 756-SN65LVDS101DGKG4
Product Name SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKG4 3.3V Interface Transceiver IC
Technology CML; LVDS; PECL
Device Type SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Buffer Transceiver
Features RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details