The SN65LBC175D is a quadruple low-power differential line receiver with 3-state outputs, designed for multipoint bus transmission up to 10 Mbps. It features ±200 mV input sensitivity, a common-mode input range of −7 V to 12 V, and an open-circuit fail-safe design. The device operates over the industrial temperature range of −40°C to 85°C and is housed in a 16-pin small-outline package (SOIC) measuring 9.9 mm × 6 mm. It meets or exceeds EIA RS-422-A, RS-423-A, RS-485, and CCITT V.11 standards. Input pins include high impedance differential pairs with hysteresis, and enable inputs are grouped as pairs (1,2 EN and 3,4 EN). The part draws a maximum of 20 mA at 5 V. It is pin-compatible with SN75175 and LTC489.
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85 Product overview: SN65LBC175D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC175D can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Quad LP Diff Line
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC175D | 710-SN65LBC175D | SN65LBC175D |
| Product Name | SN65LBC175 Quadruple Low-Power Differential Line Receiver | Low-Power SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 0 # |