The SN65LBC176QDG4 is a differential bus transceiver in an 8-pin SOIC package, designed for bidirectional data communication on multipoint bus lines in accordance with ANSI TIA/EIA-485-A and ISO 8482:1987(E). It operates from a single 5-V supply and features thermal-shutdown protection, driver current limiting, and an open-circuit failsafe receiver. The device is characterized for operation from -40°C to 125°C, with a receiver input sensitivity of ±200 mV max and receiver input hysteresis of 50 mV typical. The SOIC package measures 4.90 mm by 3.91 mm.
Differential Bus Transceiver 8-SOIC -40 to 125
Differential Bus Transceiver 8-SOIC -40 to 125 Product overview: SN65LBC176QDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176QDG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Diff Bus Xceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC176QDG4 | 710-SN65LBC176QDG4 | SN65LBC176QDG4 |
| Product Name | SN65LBC176 Differential Bus Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |