Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252789-SN65LBC173D
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Family Name: SN65LBC173
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN65LBC173DR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85 Product overview: SN65LBC173D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173D can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16SOIC
DIFF LINE RCVR, RS422/423/485, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423, RS485; No. of Receivers:4Receivers
RS-422/RS-485 Interface IC Quad LP Diff Line
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC173D | 1252789-SN65LBC173D | 710-SN65LBC173D | SN65LBC173D | 28AH4937 | SN65LBC173D |
| Product Name | SN65LBC173 Quadruple Low-Power Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173D | Low-Power SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Diff Line Rcvr, Rs422/423/485, Soic-16; Device Type Texas Instruments | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Receiver | Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | Other; 4.75V | 5V | |
| # of Tx | 0 # | |||||
| # of Rx | 4 # |