Texas Instruments Standard Linear and Logic Interface - Interface - Serializers, Deserializers - SN65HVS882PWPR SN65HVS882PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794835-SN65HVS882PWP R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Inputs: 8 Output Type: Serial Operating Supply Voltage: 10 V ~ 34 V Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Family Name: SN65HVS882 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): MAX31913AUI+T; MAX31913AUI+; SN65HVS882PWPRG4; SN65HVS882PWP; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794835-SN65HVS882PWP R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Inputs: 8 Output Type: Serial Operating Supply Voltage: 10 V ~ 34 V Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Family Name: SN65HVS882 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): MAX31913AUI+T; MAX31913AUI+; SN65HVS882PWPRG4; SN65HVS882PWP; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - SN65HVS882PWPR - 794835-SN65HVS882PWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65HVS882PWPR
794835-SN65HVS882PWPR
Interface - Interface - Serializers, Deserializers - SN65HVS882PWPR 794835-SN65HVS882PWPR
Manufacturer: Texas Instruments Win Source Part Number: 794835-SN65HVS882PWP R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Inputs: 8 Output Type: Serial Operating Supply Voltage: 10 V ~ 34 V Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Family Name: SN65HVS882 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HTSSOP Alternative Parts (Cross-Reference): MAX31913AUI+T; MAX31913AUI+; SN65HVS882PWPRG4; SN65HVS882PWP; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794835-SN65HVS882PWPR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Inputs: 8
Output Type: Serial
Operating Supply Voltage: 10 V ~ 34 V
Data Rate: 1Mbps
Function: Serializer
Input Type: Serial
Number of Outputs: 1
Family Name: SN65HVS882
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): MAX31913AUI+T; MAX31913AUI+; SN65HVS882PWPRG4; SN65HVS882PWP;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10V 34V HTSSOP Interface Transceiver IC
755-SN65HVS882PWPR
10V 34V HTSSOP Interface Transceiver IC 755-SN65HVS882PWPR
LVDS Serializer 1Mbps SPI Interface HTSSOP 10V-34V Product overview: SN65HVS882PWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 34V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10V, 34V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS882PWPR can be used for catalog matching and distributor lookup.

LVDS Serializer 1Mbps SPI Interface HTSSOP 10V-34V Product overview: SN65HVS882PWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 34V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10V, 34V, HTSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS882PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SN65HVS882PWPR
Serializers & Deserializers - Serdes SN65HVS882PWPR
Serializers & Deserializers - Serdes 8Ch Wide 10-34V Dig Inp Serializer

Serializers & Deserializers - Serdes 8Ch Wide 10-34V Dig Inp Serializer

Buy Now Datasheet
Serialiser, 1Mbps, Htssop-28; Serdes Function Texas Instruments - 28AH4934 - Newark, An Avnet Company
Chicago, IL, United States
Serialiser, 1Mbps, Htssop-28; Serdes Function Texas Instruments
28AH4934
Serialiser, 1Mbps, Htssop-28; Serdes Function Texas Instruments 28AH4934
SERIALISER, 1MBPS, HTSSOP-28; SERDES Function:Serialiser; Data Rate:1Mbps; IC Input Type:Parallel; IC Output Type:Serial; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:10V; Supply Voltage Max:34V; No. of Inputs:8; RoHS Compliant: Yes

SERIALISER, 1MBPS, HTSSOP-28; SERDES Function:Serialiser; Data Rate:1Mbps; IC Input Type:Parallel; IC Output Type:Serial; Driver Case Style:HTSSOP; No. of Pins:28Pins; Supply Voltage Min:10V; Supply Voltage Max:34V; No. of Inputs:8; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65HVS882PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65HVS882PWPR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65HVS882PWPR
IC SERIALIZER 1MBPS 28HTSSOP

IC SERIALIZER 1MBPS 28HTSSOP

Supplier's Site
Serializers, Deserializers - SN65HVS882PWPR - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65HVS882PWPR
Serializers, Deserializers SN65HVS882PWPR
IC SERIALIZER 1MBPS 28HTSSOP

IC SERIALIZER 1MBPS 28HTSSOP

Supplier's Site Datasheet
Serializers, Deserializers - SN65HVS882PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65HVS882PWPR
Serializers, Deserializers SN65HVS882PWPR
1Mbps Serializer 8 Input 1 Output 28-HTSSOP

1Mbps Serializer 8 Input 1 Output 28-HTSSOP

Buy Now
Interface - Serializers, Deserializers - SN65HVS882PWPR - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65HVS882PWPR
Interface - Serializers, Deserializers SN65HVS882PWPR
IC SERIALIZER 1MBPS 28HTSSOP

IC SERIALIZER 1MBPS 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 794835-SN65HVS882PWPR 755-SN65HVS882PWPR SN65HVS882PWPR 28AH4934 SN65HVS882PWPR SN65HVS882PWPR SN65HVS882PWPR SN65HVS882PWPR
Product Name Interface - Interface - Serializers, Deserializers - SN65HVS882PWPR 10V 34V HTSSOP Interface Transceiver IC Serializers & Deserializers - Serdes Serialiser, 1Mbps, Htssop-28; Serdes Function Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Supply Voltage Other; 10 V ~ 34 V Other; 10V Other Other; 10V ~ 34V Other; 10V ~ 34V
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SSOP HTSSOP HTSSOP-28 SSOP; TSSOP 28-PowerTSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9841AJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details