Automotive Catalog High-Speed Differential Line Drivers and Receivers 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1098934-SN65LVDS051P
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
SN65LVDS051-Q1 Automotive Catalog High-Speed Differential Line Transceiver
Automotive dual high-speed differential line transceiver 16-TSSOP -40 to 85 Product overview: SN65LVDS051PWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS051PWRQ1
LVDS Interface IC HS Differential Line Driver and Rec
IC TRANSCEIVER FULL 2/2 16TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS051PWRQ1 | 1098934-SN65LVDS051PWRQ1 | SN65LVDS051PWRQ1 | 710-SN65LVDS051PWRQ1 | SN65LVDS051PWRQ1 | SN65LVDS051PWRQ1 |
| Product Name | SN65LVDS051-Q1 Automotive Catalog High-Speed Differential Line Drivers and Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS051PWRQ1 | Automotive Dual TSSOP Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers | |
| Technology | LVDS | LVDS | LVDS | |||
| Device Type | Line / Bus Driver; Receiver | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | |||||
| # of Rx | 2 # |