Texas Instruments SN65LBC179 Low-Power Differential Line Driver And Receiver Pair SN65LBC179QD

Description
Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC179 Low-Power Differential Line Driver And Receiver Pair - SN65LBC179QD - Texas Instruments
Dallas, TX, United States
SN65LBC179 Low-Power Differential Line Driver And Receiver Pair
SN65LBC179QD
SN65LBC179 Low-Power Differential Line Driver And Receiver Pair SN65LBC179QD
Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125

Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN65LBC179QD
Low-Power SOIC Interface Transceiver IC 710-SN65LBC179QD
Low-Power 10Mbps Full Duplex Bus Transceiver SOIC Product overview: SN65LBC179QD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC179QD can be used for catalog matching and distributor lookup.

Low-Power 10Mbps Full Duplex Bus Transceiver SOIC Product overview: SN65LBC179QD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC179QD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261299-SN65LBC179QD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261299-SN65LBC179QD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261299-SN65LBC179QD
Win Source Part Number: 1261299-SN65LBC179QD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 45 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65LBC179QD,S N65LBC179QD,296-3358 8-5,2156-SN65LBC179Q D Base Product Number: 65LBC179

Win Source Part Number: 1261299-SN65LBC179QD
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45 mV
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65LBC179QD,SN65LBC179QD,296-33588-5,2156-SN65LBC179QD
Base Product Number: 65LBC179

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC179QD
RS-485 Interface IC SN65LBC179QD
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC179QD 710-SN65LBC179QD 1261299-SN65LBC179QD SN65LBC179QD
Product Name SN65LBC179 Low-Power Differential Line Driver And Receiver Pair Low-Power SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F573DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers