Texas Instruments SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout SN65LVDS048APW

Description
Quad LVDS Receiver with Flow-Through Pinout 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with Flow-Through Pinout 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout - SN65LVDS048APW - Texas Instruments
Dallas, TX, United States
SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout
SN65LVDS048APW
SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout SN65LVDS048APW
Quad LVDS Receiver with Flow-Through Pinout 16-TSSOP -40 to 85

Quad LVDS Receiver with Flow-Through Pinout 16-TSSOP -40 to 85

Buy Now Datasheet
LVDS Interface Ics - 2520731P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520731P
LVDS Interface Ics 2520731P
LVDS Reciever, SN65LVDS048APW

LVDS Reciever, SN65LVDS048APW

Supplier's Site
LVDS Interface Ics - 2520730 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520730
LVDS Interface Ics 2520730
LVDS Reciever, SN65LVDS048APW

LVDS Reciever, SN65LVDS048APW

Supplier's Site
LVDS Interface Ics - 2520731 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520731
LVDS Interface Ics 2520731
LVDS Reciever, SN65LVDS048APW

LVDS Reciever, SN65LVDS048APW

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048APW - 1252856-SN65LVDS048APW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048APW
1252856-SN65LVDS048APW
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048APW 1252856-SN65LVDS048APW
Manufacturer: Texas Instruments Win Source Part Number: 1252856-SN65LVDS048A PW Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS048A Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252856-SN65LVDS048APW
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS048A
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN65LVDS048APW
TSSOP Interface Transceiver IC 710-SN65LVDS048APW
LVDS Receiver 400Mbps 4-Ch RS-422 TSSOP Product overview: SN65LVDS048APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS048APW can be used for catalog matching and distributor lookup.

LVDS Receiver 400Mbps 4-Ch RS-422 TSSOP Product overview: SN65LVDS048APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS048APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS048APW
LVDS Interface IC SN65LVDS048APW
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS048APW 2520731P 1252856-SN65LVDS048APW 710-SN65LVDS048APW SN65LVDS048APW
Product Name SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout LVDS Interface Ics Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048APW TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details