Texas Instruments SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout SN65LVDS048ADRG4

Description
Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout - SN65LVDS048ADRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout
SN65LVDS048ADRG4
SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout SN65LVDS048ADRG4
Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85

Quad LVDS Receiver with Flow-Through Pinout 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS048ADRG4
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS048ADRG4
Quad LVDS Receiver, 400Mbps, 3.3V, 16-SOIC, -40 to 85C Product overview: SN65LVDS048ADRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS048ADRG4 can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 400Mbps, 3.3V, 16-SOIC, -40 to 85C Product overview: SN65LVDS048ADRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS048ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048ADRG4 - 1252855-SN65LVDS048ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048ADRG4
1252855-SN65LVDS048ADRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048ADRG4 1252855-SN65LVDS048ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252855-SN65LVDS048A DRG4 Series: 65LVDS Packaging: Reel - TR Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Family Name: SN65LVDS048ADRG4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ADN4668ARZ-REEL7; ADN4668ARZ; MAX9122ESE+; Introduction Date: February 15, 2004 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252855-SN65LVDS048ADRG4
Series: 65LVDS
Packaging: Reel - TR
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Family Name: SN65LVDS048ADRG4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ADN4668ARZ-REEL7; ADN4668ARZ; MAX9122ESE+;
Introduction Date: February 15, 2004
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS048ADRG4
LVDS Interface IC SN65LVDS048ADRG4
LVDS Interface IC Quad LVDS Receiver w/Flow-Thru Pinout

LVDS Interface IC Quad LVDS Receiver w/Flow-Thru Pinout

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS048ADRG4 710-SN65LVDS048ADRG4 1252855-SN65LVDS048ADRG4 SN65LVDS048ADRG4
Product Name SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout Quad 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048ADRG4 LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details