Quad RS-485 differential line drivers with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications, in a 20-pin SOIC package measuring 12.8mm × 10.3mm, characterized for operation from -40°C to 85°C with a maximum signaling rate of 30Mbps, propagation delay under 11ns, and 12kV ESD protection on outputs.
Quad RS-485 Differential Line Drivers 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 140343-SN65LBC172ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quad RS-485 Differential Line Drivers 20-SOIC -40 to 85 Product overview: SN65LBC172ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172ADW can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 20SOIC
RS-422/RS-485 Interface IC Quad LP Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC172ADW | 140343-SN65LBC172ADW | 710-SN65LBC172ADW | SN65LBC172ADW | SN65LBC172ADW |
| Product Name | SN65LBC172A Quad RS-485 Differential Line Drivers | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172ADW | Quad SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 4 # |