SN65LBC176ADR is a differential bus transceiver in an 8-pin SOIC package measuring 4.9 mm x 3.91 mm, designed for bidirectional data communication on multipoint bus lines up to 30 Mbps. It operates from a single 5-V supply, features a common mode voltage range of -7 V to 12 V, and complies with ANSI TIA/EIA-485-A and ISO 8482 standards. The device includes thermal shutdown, driver current limiting, and receives failsafe design with ±200 mV input sensitivity and 50 mV hysteresis. It supports active-high driver enable and active-low receiver enable, and offers a maximum disabled supply current of 0.7 mA. The part is rated for operation from -40°C to 85°C and provides 12 kV HBM ESD protection on bus pins.
Differential Bus Transceivers 8-SOIC -40 to 85
Differential Bus Transceivers 8-SOIC -40 to 85 Product overview: SN65LBC176ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176ADR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
RS422/RS485 TRANSCEIVER, 30MBPS, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC176ADR | 710-SN65LBC176ADR | SN65LBC176ADR | 26AJ9057 |
| Product Name | SN65LBC176A Differential Bus Transceivers | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Rs422/rs485 Transceiver, 30Mbps, Soic-8; Device Type Texas Instruments |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V | |
| # of Tx | 1 # | |||
| # of Rx | 1 # |